Vishay Precision Group Through Hole Resistors RTO020F200R0JTE3

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RTO020F200R0JTE3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RTO020F200R0JTE3-ND
Through Hole Resistors 716-RTO020F200R0JTE3-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
200 Ohm 20W TO-220 Resistor - 53-RTO020F200R0JTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200 Ohm 20W TO-220 Resistor
53-RTO020F200R0JTE3
200 Ohm 20W TO-220 Resistor 53-RTO020F200R0JTE3
Res Thick Film 200 Ohm 5% 20W ±150ppm/°C Molded TO-220 RDL Tube Product overview: RTO020F200R0JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 Ohm, 20W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 Ohm, 20W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO020F200R0JTE3 can be used for catalog matching and distributor lookup.

Res Thick Film 200 Ohm 5% 20W ±150ppm/°C Molded TO-220 RDL Tube Product overview: RTO020F200R0JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 Ohm, 20W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 Ohm, 20W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO020F200R0JTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistor Power, 200 Ohm, 20W, 5%; Resistance Vishay - 70M2272 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 200 Ohm, 20W, 5%; Resistance Vishay
70M2272
Thick Film Resistor Power, 200 Ohm, 20W, 5%; Resistance Vishay 70M2272
THICK FILM RESISTOR POWER, 200 OHM, 20W, 5%; Resistance:200ohm; Product Range:RTO Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 200 OHM, 20W, 5%; Resistance:200ohm; Product Range:RTO Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-RTO020F200R0JTE3-ND 53-RTO020F200R0JTE3 70M2272
Product Name Through Hole Resistors 200 Ohm 20W TO-220 Resistor Thick Film Resistor Power, 200 Ohm, 20W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2 TO-220
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6980 ohms
View Details
2 suppliers
Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details