Vishay Precision Group Through Hole Resistors RTO020F20000JTE3

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RTO020F20000JTE3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RTO020F20000JTE3-ND
Through Hole Resistors 716-RTO020F20000JTE3-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Thick Film Resistor Power, 2Kohm, 20W, 5%; Resistance Vishay - 70M2274 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 2Kohm, 20W, 5%; Resistance Vishay
70M2274
Thick Film Resistor Power, 2Kohm, 20W, 5%; Resistance Vishay 70M2274
THICK FILM RESISTOR POWER, 2KOHM, 20W, 5%; Resistance:2kohm; Product Range:RTO Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 2KOHM, 20W, 5%; Resistance:2kohm; Product Range:RTO Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RTO020F20000JTE3-ND 70M2274
Product Name Through Hole Resistors Thick Film Resistor Power, 2Kohm, 20W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details