Vishay Precision Group Through Hole Resistors RTO020F1R000JTE3

Description
Vishay RTO020F1R000JTE3 Resistor
Request a Quote Datasheet
Description
Vishay RTO020F1R000JTE3 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7891244 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7891244
Through Hole Resistors 7891244
Vishay RTO020F1R000JTE3 Resistor

Vishay RTO020F1R000JTE3 Resistor

Supplier's Site
Through Hole Resistors - 7891244P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7891244P
Through Hole Resistors 7891244P
Vishay RTO020F1R000JTE3 Resistor

Vishay RTO020F1R000JTE3 Resistor

Supplier's Site
Through Hole Resistors - 1678823 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1678823
Through Hole Resistors 1678823
Vishay RTO020F1R000JTE3 Resistor

Vishay RTO020F1R000JTE3 Resistor

Supplier's Site
Through Hole Resistors - RT20J-1.0-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RT20J-1.0-ND
Through Hole Resistors RT20J-1.0-ND
1 Ohms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

1 Ohms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
1 Ohm 20W TO-220 Resistor - 53-RTO020F1R000JTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1 Ohm 20W TO-220 Resistor
53-RTO020F1R000JTE3
1 Ohm 20W TO-220 Resistor 53-RTO020F1R000JTE3
Res Thick Film 1 Ohm 5% 20W ±150ppm/°C Molded TO-220 RDL Tube Product overview: RTO020F1R000JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 Ohm, 20W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, 20W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO020F1R000JTE3 can be used for catalog matching and distributor lookup.

Res Thick Film 1 Ohm 5% 20W ±150ppm/°C Molded TO-220 RDL Tube Product overview: RTO020F1R000JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 Ohm, 20W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, 20W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO020F1R000JTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Thick Film Power, 1 Ohm, 20W, 5%; Resistance Vishay - 70M2213 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film Power, 1 Ohm, 20W, 5%; Resistance Vishay
70M2213
Resistor, Thick Film Power, 1 Ohm, 20W, 5%; Resistance Vishay 70M2213
RESISTOR, THICK FILM POWER, 1 OHM, 20W, 5%; Resistance:1ohm; Product Range:RTO Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

RESISTOR, THICK FILM POWER, 1 OHM, 20W, 5%; Resistance:1ohm; Product Range:RTO Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7891244 7891244P RT20J-1.0-ND 53-RTO020F1R000JTE3 70M2213
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors 1 Ohm 20W TO-220 Resistor Resistor, Thick Film Power, 1 Ohm, 20W, 5%; Resistance Vishay
Technology / Construction Thick film Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging ThroughHole; To-220 ThroughHole TO-220-2 TO-220 TO-220
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms
Power Rating 20 watts 20 watts 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details