Vishay Precision Group Through Hole Resistors RTO020F15R00JTE3

Description
Vishay RTO020F15R00JTE3 Resistor
Request a Quote Datasheet
Description
Vishay RTO020F15R00JTE3 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7890936 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7890936
Through Hole Resistors 7890936
Vishay RTO020F15R00JTE3 Resistor

Vishay RTO020F15R00JTE3 Resistor

Supplier's Site
Through Hole Resistors - 7890936P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7890936P
Through Hole Resistors 7890936P
Vishay RTO020F15R00JTE3 Resistor

Vishay RTO020F15R00JTE3 Resistor

Supplier's Site
Through Hole Resistors - 1622448 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1622448
Through Hole Resistors 1622448
Vishay RTO020F15R00JTE3 Resistor

Vishay RTO020F15R00JTE3 Resistor

Supplier's Site
Through Hole Resistors - RT20J-15-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RT20J-15-ND
Through Hole Resistors RT20J-15-ND
15 Ohms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

15 Ohms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Through Hole Thick Film Resistor, Rto Series, 15 Ohm, 20 W, 5%, 250 V, To-220 Rohs Compliant Vishay - 26M2672 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Rto Series, 15 Ohm, 20 W, 5%, 250 V, To-220 Rohs Compliant Vishay
26M2672
Through Hole Thick Film Resistor, Rto Series, 15 Ohm, 20 W, 5%, 250 V, To-220 Rohs Compliant Vishay 26M2672
Through Hole Thick Film Resistor, RTO Series, 15 ohm, 20 W, - 5%, 250 V, TO-220 RoHS Compliant: Yes

Through Hole Thick Film Resistor, RTO Series, 15 ohm, 20 W, - 5%, 250 V, TO-220 RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 15R, 5%, 20W, To-220; Resistance Vishay - 70M2244 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15R, 5%, 20W, To-220; Resistance Vishay
70M2244
Res, Thick Film, 15R, 5%, 20W, To-220; Resistance Vishay 70M2244
RES, THICK FILM, 15R, 5%, 20W, TO-220; Resistance:15ohm; Product Range:RTO 20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Element Type:Thick Film RoHS Compliant: Yes

RES, THICK FILM, 15R, 5%, 20W, TO-220; Resistance:15ohm; Product Range:RTO 20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Element Type:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7890936 7890936P RT20J-15-ND 26M2672 70M2244
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Thick Film Resistor, Rto Series, 15 Ohm, 20 W, 5%, 250 V, To-220 Rohs Compliant Vishay Res, Thick Film, 15R, 5%, 20W, To-220; Resistance Vishay
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging ThroughHole; To-220 ThroughHole TO-220-2 ThroughHole TO-220
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 15 ohms 15 ohms 15 ohms
Power Rating 20 watts 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details