Vishay Precision Group Through Hole Resistors RTO020F100R0JTE3

Description
100 Ohms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
100 Ohms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RT20J-100-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RT20J-100-ND
Through Hole Resistors RT20J-100-ND
100 Ohms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

100 Ohms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Through-Hole 2 W 100 ohm TO 220 Resistor - 53-RTO020F100R0JTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 2 W 100 ohm TO 220 Resistor
53-RTO020F100R0JTE3
Through-Hole 2 W 100 ohm TO 220 Resistor 53-RTO020F100R0JTE3
RESISTOR, METAL GLAZE/THICK FILM, 2 W, 5 %, 150 ppm, 100 ohm, THROUGH HOLE MOUNT, TO 220, ROHS COMPLIANT Product overview: RTO020F100R0JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2 W, 100 ohm, TO 220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2 W, 100 ohm, TO 220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO020F100R0JTE3 can be used for catalog matching and distributor lookup.

RESISTOR, METAL GLAZE/THICK FILM, 2 W, 5 %, 150 ppm, 100 ohm, THROUGH HOLE MOUNT, TO 220, ROHS COMPLIANT Product overview: RTO020F100R0JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2 W, 100 ohm, TO 220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2 W, 100 ohm, TO 220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO020F100R0JTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 7891235P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7891235P
Through Hole Resistors 7891235P
Vishay RTO020F100R0JTE3 Resistor

Vishay RTO020F100R0JTE3 Resistor

Supplier's Site
Through Hole Resistors - 7891235 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7891235
Through Hole Resistors 7891235
Vishay RTO020F100R0JTE3 Resistor

Vishay RTO020F100R0JTE3 Resistor

Supplier's Site
Through Hole Resistors - 1678820 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1678820
Through Hole Resistors 1678820
Vishay RTO020F100R0JTE3 Resistor

Vishay RTO020F100R0JTE3 Resistor

Supplier's Site
Through Hole Thick Film Resistor, Rto Series, 100 Ohm, 20 W, 5%, 250 V, To-220 Rohs Compliant Vishay - 26M2670 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Rto Series, 100 Ohm, 20 W, 5%, 250 V, To-220 Rohs Compliant Vishay
26M2670
Through Hole Thick Film Resistor, Rto Series, 100 Ohm, 20 W, 5%, 250 V, To-220 Rohs Compliant Vishay 26M2670
Through Hole Thick Film Resistor, RTO Series, 100 ohm, 20 W, - 5%, 250 V, TO-220 RoHS Compliant: Yes

Through Hole Thick Film Resistor, RTO Series, 100 ohm, 20 W, - 5%, 250 V, TO-220 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RT20J-100-ND 53-RTO020F100R0JTE3 7891235P 7891235 26M2670
Product Name Through Hole Resistors Through-Hole 2 W 100 ohm TO 220 Resistor Through Hole Resistors Through Hole Resistors Through Hole Thick Film Resistor, Rto Series, 100 Ohm, 20 W, 5%, 250 V, To-220 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip)
Mounting / Packaging TO-220-2 ThroughHole ThroughHole; To-220 ThroughHole
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37400 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers