Vishay Precision Group Through Hole Resistors RTO020F100R0FTE3

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RTO020F100R0FTE3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RTO020F100R0FTE3-ND
Through Hole Resistors 716-RTO020F100R0FTE3-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Res, Thick Film, 100R, 1%, 20W, To-220; Resistance Vishay - 70M2221 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 1%, 20W, To-220; Resistance Vishay
70M2221
Res, Thick Film, 100R, 1%, 20W, To-220; Resistance Vishay 70M2221
RES, THICK FILM, 100R, 1%, 20W, TO-220; Resistance:100ohm; Product Range:RTO 20 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 100R, 1%, 20W, TO-220; Resistance:100ohm; Product Range:RTO 20 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RTO020F100R0FTE3-ND 70M2221
Product Name Through Hole Resistors Res, Thick Film, 100R, 1%, 20W, To-220; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311274 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details