Vishay Precision Group Through Hole Resistors RTO020F10003JTE3

Description
1 MOhms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
1 MOhms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RT20J-1.0M-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RT20J-1.0M-ND
Through Hole Resistors RT20J-1.0M-ND
1 MOhms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

1 MOhms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Thick Film Resistor Power, 1Mohm, 20W, 5%; Resistance Vishay - 70M2234 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 1Mohm, 20W, 5%; Resistance Vishay
70M2234
Thick Film Resistor Power, 1Mohm, 20W, 5%; Resistance Vishay 70M2234
THICK FILM RESISTOR POWER, 1MOHM, 20W, 5%; Resistance:1Mohm; Product Range:RTO Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 1MOHM, 20W, 5%; Resistance:1Mohm; Product Range:RTO Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RT20J-1.0M-ND 70M2234
Product Name Through Hole Resistors Thick Film Resistor Power, 1Mohm, 20W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2 TO-220
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details