Vishay Precision Group Through Hole Resistors RTO020F10002JTE3

Description
100 kOhms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
100 kOhms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RT20J-100K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RT20J-100K-ND
Through Hole Resistors RT20J-100K-ND
100 kOhms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

100 kOhms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
20W TO-220 Resistor - 53-RTO020F10002JTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20W TO-220 Resistor
53-RTO020F10002JTE3
20W TO-220 Resistor 53-RTO020F10002JTE3
Res Thick Film 100K Ohm 5% 20W ±150ppm/°C Molded TO-220 RDL Tube Product overview: RTO020F10002JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO020F10002JTE3 can be used for catalog matching and distributor lookup.

Res Thick Film 100K Ohm 5% 20W ±150ppm/°C Molded TO-220 RDL Tube Product overview: RTO020F10002JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO020F10002JTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistor Power, 100Kohm 20W, 5%; Resistance Vishay - 70M2231 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 100Kohm 20W, 5%; Resistance Vishay
70M2231
Thick Film Resistor Power, 100Kohm 20W, 5%; Resistance Vishay 70M2231
THICK FILM RESISTOR POWER, 100KOHM 20W, 5%; Resistance:100kohm; Product Range:RTO Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 100KOHM 20W, 5%; Resistance:100kohm; Product Range:RTO Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT20J-100K-ND 53-RTO020F10002JTE3 70M2231
Product Name Through Hole Resistors 20W TO-220 Resistor Thick Film Resistor Power, 100Kohm 20W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging TO-220-2 TO-220 TO-220
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617587 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details