Vishay Precision Group Through Hole Resistors RTO020F10001JTE3

Description
Vishay RTO020F10001JTE3 Resistor
Request a Quote Datasheet
Description
Vishay RTO020F10001JTE3 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7891238P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7891238P
Through Hole Resistors 7891238P
Vishay RTO020F10001JTE3 Resistor

Vishay RTO020F10001JTE3 Resistor

Supplier's Site
Through Hole Resistors - 7891238 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7891238
Through Hole Resistors 7891238
Vishay RTO020F10001JTE3 Resistor

Vishay RTO020F10001JTE3 Resistor

Supplier's Site
Through Hole Resistors - 1678821 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1678821
Through Hole Resistors 1678821
Vishay RTO020F10001JTE3 Resistor

Vishay RTO020F10001JTE3 Resistor

Supplier's Site
20W TO-220 Resistor - 53-RTO020F10001JTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20W TO-220 Resistor
53-RTO020F10001JTE3
20W TO-220 Resistor 53-RTO020F10001JTE3
Res Thick Film 10K Ohm 5% 20W ±150ppm/°C Molded TO-220 RDL Tube Product overview: RTO020F10001JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO020F10001JTE3 can be used for catalog matching and distributor lookup.

Res Thick Film 10K Ohm 5% 20W ±150ppm/°C Molded TO-220 RDL Tube Product overview: RTO020F10001JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO020F10001JTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - RT20J-10K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RT20J-10K-ND
Through Hole Resistors RT20J-10K-ND
10 kOhms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

10 kOhms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Thick Film Resistor Power, 10Kohm, 20W, 5%; Resistance Vishay - 70M2228 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 10Kohm, 20W, 5%; Resistance Vishay
70M2228
Thick Film Resistor Power, 10Kohm, 20W, 5%; Resistance Vishay 70M2228
THICK FILM RESISTOR POWER, 10KOHM, 20W, 5%; Resistance:10kohm; Product Range:RTO Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 10KOHM, 20W, 5%; Resistance:10kohm; Product Range:RTO Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7891238P 7891238 53-RTO020F10001JTE3 RT20J-10K-ND 70M2228
Product Name Through Hole Resistors Through Hole Resistors 20W TO-220 Resistor Through Hole Resistors Thick Film Resistor Power, 10Kohm, 20W, 5%; Resistance Vishay
Mounting / Packaging ThroughHole ThroughHole; To-220 TO-220 TO-220-2 TO-220
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Power Rating 20 watts 20 watts 20 watts 20 watts
Standards and Certifications RoHS RoHS RoHS RoHS
Technology / Construction Thick film Thick Film Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614722-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10700 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CVTPR472JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details