Vishay Precision Group Resistors - Through Hole Resistors RTO020F10000JTE3

Description
Win Source Part Number: 1016820-RTO020F10000 JTE3 Category: Resistors>Through Hole Resistors Series: RTO 20 Features: Non-Inductive Package: Tube Height - Seated (Max): 0.606" (15.40mm) Standard Package: 50 Tolerance: ±5% Temperature Coefficient: ±150ppm/°C Power (Watts): 20W Composition: Thick Film Number of Terminations: 2 Resistance: 1 kOhms Package / Case: TO-220-2 Supplier Device Package: TO-220 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.398" L x 0.177" W (10.10mm x 4.50mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Sfernice Other Names: RT20J-1.0K
Request a Quote Datasheet
Description
Win Source Part Number: 1016820-RTO020F10000 JTE3 Category: Resistors>Through Hole Resistors Series: RTO 20 Features: Non-Inductive Package: Tube Height - Seated (Max): 0.606" (15.40mm) Standard Package: 50 Tolerance: ±5% Temperature Coefficient: ±150ppm/°C Power (Watts): 20W Composition: Thick Film Number of Terminations: 2 Resistance: 1 kOhms Package / Case: TO-220-2 Supplier Device Package: TO-220 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.398" L x 0.177" W (10.10mm x 4.50mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Sfernice Other Names: RT20J-1.0K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1016820-RTO020F10000JTE3
Resistors - Through Hole Resistors 1016820-RTO020F10000JTE3
Win Source Part Number: 1016820-RTO020F10000 JTE3 Category: Resistors>Through Hole Resistors Series: RTO 20 Features: Non-Inductive Package: Tube Height - Seated (Max): 0.606" (15.40mm) Standard Package: 50 Tolerance: ±5% Temperature Coefficient: ±150ppm/°C Power (Watts): 20W Composition: Thick Film Number of Terminations: 2 Resistance: 1 kOhms Package / Case: TO-220-2 Supplier Device Package: TO-220 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.398" L x 0.177" W (10.10mm x 4.50mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Sfernice Other Names: RT20J-1.0K

Win Source Part Number: 1016820-RTO020F10000JTE3
Category: Resistors>Through Hole Resistors
Series: RTO 20
Features: Non-Inductive
Package: Tube
Height - Seated (Max): 0.606" (15.40mm)
Standard Package: 50
Tolerance: ±5%
Temperature Coefficient: ±150ppm/°C
Power (Watts): 20W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1 kOhms
Package / Case: TO-220-2
Supplier Device Package: TO-220
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.398" L x 0.177" W (10.10mm x 4.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Sfernice
Other Names: RT20J-1.0K

Buy Now Datasheet
Through-Hole 2 W 1000 ohm TO 220 Resistor - 53-RTO020F10000JTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 2 W 1000 ohm TO 220 Resistor
53-RTO020F10000JTE3
Through-Hole 2 W 1000 ohm TO 220 Resistor 53-RTO020F10000JTE3
RESISTOR, METAL GLAZE/THICK FILM, 2 W, 5 %, 150 ppm, 1000 ohm, THROUGH HOLE MOUNT, TO 220, ROHS COMPLIANT Product overview: RTO020F10000JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2 W, 1000 ohm, TO 220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2 W, 1000 ohm, TO 220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO020F10000JTE3 can be used for catalog matching and distributor lookup.

RESISTOR, METAL GLAZE/THICK FILM, 2 W, 5 %, 150 ppm, 1000 ohm, THROUGH HOLE MOUNT, TO 220, ROHS COMPLIANT Product overview: RTO020F10000JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2 W, 1000 ohm, TO 220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2 W, 1000 ohm, TO 220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO020F10000JTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - RT20J-1.0K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RT20J-1.0K-ND
Through Hole Resistors RT20J-1.0K-ND
1 kOhms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

1 kOhms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Thick Film Resistor Power, 1Kohm, 20W, 5%; Resistance Vishay - 70M2226 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 1Kohm, 20W, 5%; Resistance Vishay
70M2226
Thick Film Resistor Power, 1Kohm, 20W, 5%; Resistance Vishay 70M2226
THICK FILM RESISTOR POWER, 1KOHM, 20W, 5%; Resistance:1kohm; Product Range:RTO Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Element Type:Thick Film; No. of Pins:2 RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 1KOHM, 20W, 5%; Resistance:1kohm; Product Range:RTO Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Element Type:Thick Film; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Through Hole Thick Film Resistor, Rto Series, 1 Kohm, 20 W, 5%, 250 V, To-220 Rohs Compliant Vishay - 26M2667 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Rto Series, 1 Kohm, 20 W, 5%, 250 V, To-220 Rohs Compliant Vishay
26M2667
Through Hole Thick Film Resistor, Rto Series, 1 Kohm, 20 W, 5%, 250 V, To-220 Rohs Compliant Vishay 26M2667
Through Hole Thick Film Resistor, RTO Series, 1 kohm, 20 W, - 5%, 250 V, TO-220 RoHS Compliant: Yes

Through Hole Thick Film Resistor, RTO Series, 1 kohm, 20 W, - 5%, 250 V, TO-220 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1016820-RTO020F10000JTE3 53-RTO020F10000JTE3 RT20J-1.0K-ND 70M2226 26M2667
Product Name Resistors - Through Hole Resistors Through-Hole 2 W 1000 ohm TO 220 Resistor Through Hole Resistors Thick Film Resistor Power, 1Kohm, 20W, 5%; Resistance Vishay Through Hole Thick Film Resistor, Rto Series, 1 Kohm, 20 W, 5%, 250 V, To-220 Rohs Compliant Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 150 ±ppm/°C 150 ±ppm/°C
Power Rating 20 watts 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers