Vishay Precision Group Rheostat, Wirewound, 10K, 10%, 55W; Track Resistance Vishay RT055AS1002KB..

Description
RHEOSTAT, WIREWOUND, 10K, 10%, 55W; Track Resistance:10kohm; Power Rating:55W; Product Range:RT Series; Potentiometer Mounting:Panel; Adjustment Type:Rotary; Body Diameter:60mm; External Length / Height:39mm; Full Power Rating RoHS Compliant: Yes
Datasheet
Description
RHEOSTAT, WIREWOUND, 10K, 10%, 55W; Track Resistance:10kohm; Power Rating:55W; Product Range:RT Series; Potentiometer Mounting:Panel; Adjustment Type:Rotary; Body Diameter:60mm; External Length / Height:39mm; Full Power Rating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rheostat, Wirewound, 10K, 10%, 55W; Track Resistance Vishay - 24M7077 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 10K, 10%, 55W; Track Resistance Vishay
24M7077
Rheostat, Wirewound, 10K, 10%, 55W; Track Resistance Vishay 24M7077
RHEOSTAT, WIREWOUND, 10K, 10%, 55W; Track Resistance:10kohm; Power Rating:55W; Product Range:RT Series; Potentiometer Mounting:Panel; Adjustment Type:Rotary; Body Diameter:60mm; External Length / Height:39mm; Full Power Rating RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 10K, 10%, 55W; Track Resistance:10kohm; Power Rating:55W; Product Range:RT Series; Potentiometer Mounting:Panel; Adjustment Type:Rotary; Body Diameter:60mm; External Length / Height:39mm; Full Power Rating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24M7077
Product Name Rheostat, Wirewound, 10K, 10%, 55W; Track Resistance Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details