Vishay Precision Group Rheostats RT025AS2R20KB

Description
Wirewound Rheostat 2R2 10% 25W
Request a Quote
Description
Wirewound Rheostat 2R2 10% 25W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rheostats - 7887829 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rheostats
7887829
Rheostats 7887829
Wirewound Rheostat 2R2 10% 25W

Wirewound Rheostat 2R2 10% 25W

Supplier's Site
Rheostats - 1680126 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rheostats
1680126
Rheostats 1680126
Vishay RT025AS2R20KB Wirewound Rheostat

Vishay RT025AS2R20KB Wirewound Rheostat

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RT025AS2R20KB
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RT025AS2R20KB
POTENTIOMETER

POTENTIOMETER

Supplier's Site
Rt 25 L As 2U2 10% Bo10 E / Box Vishay - 70M2753 - Newark, An Avnet Company
Chicago, IL, United States
Rt 25 L As 2U2 10% Bo10 E / Box Vishay
70M2753
Rt 25 L As 2U2 10% Bo10 E / Box Vishay 70M2753
RT 25 L AS 2U2 10% BO10 e / BOX

RT 25 L AS 2U2 10% BO10 e / BOX

Supplier's Site

Technical Specifications

  RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 7887829 RT025AS2R20KB 70M2753
Product Name Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rt 25 L As 2U2 10% Bo10 E / Box Vishay
Mounting / Packaging Panel Mount (Bushing); Solder lug
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details