Vishay Precision Group Rheostats RT025AS15R0KB

Description
Wirewound Rheostat 15R 10% 25W
Request a Quote
Description
Wirewound Rheostat 15R 10% 25W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rheostats - 7887801 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rheostats
7887801
Rheostats 7887801
Wirewound Rheostat 15R 10% 25W

Wirewound Rheostat 15R 10% 25W

Supplier's Site
Rheostats - 1680118 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rheostats
1680118
Rheostats 1680118
Vishay RT025AS15R0KB Wirewound Rheostat

Vishay RT025AS15R0KB Wirewound Rheostat

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RT025AS15R0KB
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RT025AS15R0KB
POTENTIOMETER

POTENTIOMETER

Supplier's Site

Technical Specifications

  RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 7887801 RT025AS15R0KB
Product Name Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Mounting / Packaging Panel Mount (Bushing); Solder lug
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details