Vishay Precision Group Rotary Potentiometers, Rheostats RT012AS2200KB

Description
Ohm Gang Potentiometer Kierros
Request a Quote Datasheet
Description
Ohm Gang Potentiometer Kierros
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 716-RT012AS2200KB-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
716-RT012AS2200KB-ND
Rotary Potentiometers, Rheostats 716-RT012AS2200KB-ND
Ohm Gang Potentiometer Kierros

Ohm Gang Potentiometer Kierros

Buy Now Datasheet
Rheostat, 12W 220R; Track Resistance Vishay - 24M7062 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, 12W 220R; Track Resistance Vishay
24M7062
Rheostat, 12W 220R; Track Resistance Vishay 24M7062
RHEOSTAT, 12W 220R; Track Resistance:220ohm; Power Rating:12W; Product Range:RT Series; Potentiometer Mounting:Panel; Adjustment Type:Rotary; Body Diameter:22mm; External Length / Height:18mm; Full Power Rating Temperature:25°C; RoHS Compliant: Yes

RHEOSTAT, 12W 220R; Track Resistance:220ohm; Power Rating:12W; Product Range:RT Series; Potentiometer Mounting:Panel; Adjustment Type:Rotary; Body Diameter:22mm; External Length / Height:18mm; Full Power Rating Temperature:25°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 716-RT012AS2200KB-ND 24M7062
Product Name Rotary Potentiometers, Rheostats Rheostat, 12W 220R; Track Resistance Vishay
Potentiometer Type Standard Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details