Vishay Precision Group Adjustable Resistors RSSD25168AR470MB06

Description
Vishay RSSD25168AR470MB06
Request a Quote Datasheet
Description
Vishay RSSD25168AR470MB06
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Resistors - 7887655 - RS Components, Ltd.
Corby, Northants, United Kingdom
Adjustable Resistors
7887655
Adjustable Resistors 7887655
Vishay RSSD25168AR470MB06

Vishay RSSD25168AR470MB06

Supplier's Site
Adjustable Power Resistor - 716-RSSD25168AR470MB06-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
716-RSSD25168AR470MB06-ND
Adjustable Power Resistor 716-RSSD25168AR470MB06-ND
"470 mOhms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"

"470 mOhms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"

Buy Now Datasheet
Rssd 25X168 An U47 20% Bo6 E / Box Vishay - 70M1729 - Newark, An Avnet Company
Chicago, IL, United States
Rssd 25X168 An U47 20% Bo6 E / Box Vishay
70M1729
Rssd 25X168 An U47 20% Bo6 E / Box Vishay 70M1729
RSSD 25X168 AN U47 20% BO6 e / BOX

RSSD 25X168 AN U47 20% BO6 e / BOX

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 7887655 716-RSSD25168AR470MB06-ND 70M1729
Product Name Adjustable Resistors Adjustable Power Resistor Rssd 25X168 An U47 20% Bo6 E / Box Vishay
Mounting / Packaging Radial Leads; Ba25 Bolt-on Chassis; Radial, 3 Lead, Tubular
Temperature Coefficient 75 ±ppm/°C
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details