Vishay Precision Group Adjustable Power Resistor RSSD25168AR220MB06

Description
"220 mOhms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"
Request a Quote Datasheet
Description
"220 mOhms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - 716-RSSD25168AR220MB06-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
716-RSSD25168AR220MB06-ND
Adjustable Power Resistor 716-RSSD25168AR220MB06-ND
"220 mOhms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"

"220 mOhms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"

Buy Now Datasheet
Adjustable Resistors - 7887652 - RS Components, Ltd.
Corby, Northants, United Kingdom
Adjustable Resistors
7887652
Adjustable Resistors 7887652
Vishay RSSD25168AR220MB06

Vishay RSSD25168AR220MB06

Supplier's Site
Rssd 25X168 An U22 20% Bo6 E / Box Vishay - 70M1727 - Newark, An Avnet Company
Chicago, IL, United States
Rssd 25X168 An U22 20% Bo6 E / Box Vishay
70M1727
Rssd 25X168 An U22 20% Bo6 E / Box Vishay 70M1727
RSSD 25X168 AN U22 20% BO6 e / BOX

RSSD 25X168 AN U22 20% BO6 e / BOX

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-RSSD25168AR220MB06-ND 7887652 70M1727
Product Name Adjustable Power Resistor Adjustable Resistors Rssd 25X168 An U22 20% Bo6 E / Box Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details