Vishay Precision Group Adjustable Power Resistor RSSD25168A4R70KB06

Description
"4.7 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"
Request a Quote Datasheet
Description
"4.7 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - 716-RSSD25168A4R70KB06-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
716-RSSD25168A4R70KB06-ND
Adjustable Power Resistor 716-RSSD25168A4R70KB06-ND
"4.7 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"

"4.7 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"

Buy Now Datasheet
Adjustable Resistors - 7887766 - RS Components, Ltd.
Corby, Northants, United Kingdom
Adjustable Resistors
7887766
Adjustable Resistors 7887766
Vishay RSSD25168A4R70KB06

Vishay RSSD25168A4R70KB06

Supplier's Site
Resistor, 4R7, 10%, 200W, Panel; Resistance Vishay - 84Y6493 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4R7, 10%, 200W, Panel; Resistance Vishay
84Y6493
Resistor, 4R7, 10%, 200W, Panel; Resistance Vishay 84Y6493
RESISTOR, 4R7, 10%, 200W, PANEL; Resistance:4.7ohm; Product Range:RSSD Series; Power Rating:200W; Resistance Tolerance:± 10%; Resistor Terminals:Solder Lug; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RESISTOR, 4R7, 10%, 200W, PANEL; Resistance:4.7ohm; Product Range:RSSD Series; Power Rating:200W; Resistance Tolerance:± 10%; Resistor Terminals:Solder Lug; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-RSSD25168A4R70KB06-ND 7887766 84Y6493
Product Name Adjustable Power Resistor Adjustable Resistors Resistor, 4R7, 10%, 200W, Panel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular Radial Leads; Ba25
Resistance Range 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details