Vishay Precision Group 47 Ohm 200W Resistor RSSD25168A47R0JB06

Description
Res Wirewound 47 Ohm 5% 200W ±75ppm/°C Vitreous RDL Lug Bolt-On Bulk Product overview: RSSD25168A47R0JB06 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 Ohm, 200W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 Ohm, 200W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RSSD25168A47R0JB0 6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Wirewound 47 Ohm 5% 200W ±75ppm/°C Vitreous RDL Lug Bolt-On Bulk Product overview: RSSD25168A47R0JB06 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 Ohm, 200W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 Ohm, 200W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RSSD25168A47R0JB0 6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
47 Ohm 200W Resistor - 54-RSSD25168A47R0JB06 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47 Ohm 200W Resistor
54-RSSD25168A47R0JB06
47 Ohm 200W Resistor 54-RSSD25168A47R0JB06
Res Wirewound 47 Ohm 5% 200W ±75ppm/°C Vitreous RDL Lug Bolt-On Bulk Product overview: RSSD25168A47R0JB06 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 Ohm, 200W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 Ohm, 200W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RSSD25168A47R0JB0 6 can be used for catalog matching and distributor lookup.

Res Wirewound 47 Ohm 5% 200W ±75ppm/°C Vitreous RDL Lug Bolt-On Bulk Product overview: RSSD25168A47R0JB06 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 Ohm, 200W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 Ohm, 200W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RSSD25168A47R0JB06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Adjustable Resistors - 7887775 - RS Components, Ltd.
Corby, Northants, United Kingdom
Adjustable Resistors
7887775
Adjustable Resistors 7887775
Vishay RSSD25168A47R0JB06

Vishay RSSD25168A47R0JB06

Supplier's Site
Adjustable Power Resistor - RSSD-47A-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
RSSD-47A-ND
Adjustable Power Resistor RSSD-47A-ND
"47 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"

"47 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey
Product Category Resistors Resistors Resistors
Product Number 54-RSSD25168A47R0JB06 7887775 RSSD-47A-ND
Product Name 47 Ohm 200W Resistor Adjustable Resistors Adjustable Power Resistor
Technology / Construction Wirewound Wire wound
Tolerance 5 +/- % 5 +/- %
Mounting / Packaging Radial Leads; Ba25 Bolt-on Chassis; Radial, 3 Lead, Tubular
Standards and Certifications RoHS; No
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers