Vishay Precision Group Adjustable Power Resistor RSSD25168A2R20KB06

Description
"2.2 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"
Request a Quote Datasheet
Description
"2.2 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - 716-RSSD25168A2R20KB06-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
716-RSSD25168A2R20KB06-ND
Adjustable Power Resistor 716-RSSD25168A2R20KB06-ND
"2.2 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"

"2.2 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"

Buy Now Datasheet
Adjustable Resistors - 7887659 - RS Components, Ltd.
Corby, Northants, United Kingdom
Adjustable Resistors
7887659
Adjustable Resistors 7887659
Vishay RSSD25168A2R20KB06

Vishay RSSD25168A2R20KB06

Supplier's Site
Rssd 25X168 An 2U2 10% Bo6 E / Box Vishay - 70M1748 - Newark, An Avnet Company
Chicago, IL, United States
Rssd 25X168 An 2U2 10% Bo6 E / Box Vishay
70M1748
Rssd 25X168 An 2U2 10% Bo6 E / Box Vishay 70M1748
RSSD 25X168 AN 2U2 10% BO6 e / BOX

RSSD 25X168 AN 2U2 10% BO6 e / BOX

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-RSSD25168A2R20KB06-ND 7887659 70M1748
Product Name Adjustable Power Resistor Adjustable Resistors Rssd 25X168 An 2U2 10% Bo6 E / Box Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular Radial Leads; Ba25
Resistance Range 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 9-1625984-0 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.0500 ohms
Tolerance 5 +/- %
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers