ADJ PWR RES 220 OHM 200W CHAS MT Product overview: RSSD25168A2200JB06 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM, 200W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 OHM, 200W, Adjustable Power Resistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 83-RSSD25168A2200JB0
"220 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"
Through Hole Wirewound Resistor, RSSD Series, 220 ohm, 200 W, 5%, Tubular, 75ppm/ C RoHS Compliant: Yes
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7887769 | 83-RSSD25168A2200JB06 | RSSD-220A-ND | 24M7023 |
| Product Name | Adjustable Resistors | 220 OHM 200W Resistor | Adjustable Power Resistor | Through Hole Wirewound Resistor, Rssd Series, 220 Ohm, 200 W, 5%, Tubular, 75Ppm/ C Rohs Compliant Vishay |
| Technology / Construction | Wire wound | Wirewound | Wirewound | |
| Mounting / Packaging | Radial Leads; Ba25 | Radial, 3 Lead, Tubular | Bolt-on Chassis; Radial, 3 Lead, Tubular | ThroughHole |
| Standards and Certifications | RoHS; No | RoHS | RoHS | |
| Resistance Range | 220 ohms | 220 ohms | ||
| Temperature Coefficient | 75 ±ppm/°C |