"1 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"
ADJ PWR RES 1 OHM 200W CHAS MT Product overview: RSSD25168A1R00KB06 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 OHM, 200W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 200W, Adjustable Power Resistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 83-RSSD25168A1R00KB0
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RSSD-1.0A-ND | 7887750 | 83-RSSD25168A1R00KB06 |
| Product Name | Adjustable Power Resistor | Adjustable Resistors | 1 OHM 200W Resistor |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Mounting / Packaging | Bolt-on Chassis; Radial, 3 Lead, Tubular | Radial Leads; Ba25 | Radial, 3 Lead, Tubular |
| Resistance Range | 1 ohms | 1 ohms | |
| Tolerance | 10 +/- % |