Vishay Precision Group Adjustable Power Resistor RSSD25168A10R0JB06

Description
"10 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"
Request a Quote Datasheet
Description
"10 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - RSSD-10A-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
RSSD-10A-ND
Adjustable Power Resistor RSSD-10A-ND
"10 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"

"10 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"

Buy Now Datasheet
Adjustable Resistors - 7887756 - RS Components, Ltd.
Corby, Northants, United Kingdom
Adjustable Resistors
7887756
Adjustable Resistors 7887756
Vishay RSSD25168A10R0JB06

Vishay RSSD25168A10R0JB06

Supplier's Site
10 Ohm 200W Resistor - 54-RSSD25168A10R0JB06 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 Ohm 200W Resistor
54-RSSD25168A10R0JB06
10 Ohm 200W Resistor 54-RSSD25168A10R0JB06
Res Wirewound 10 Ohm 5% 200W ±75ppm/°C Vitreous RDL Lug Bolt-On Bulk Product overview: RSSD25168A10R0JB06 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 200W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 200W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RSSD25168A10R0JB0 6 can be used for catalog matching and distributor lookup.

Res Wirewound 10 Ohm 5% 200W ±75ppm/°C Vitreous RDL Lug Bolt-On Bulk Product overview: RSSD25168A10R0JB06 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 200W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 200W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RSSD25168A10R0JB06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Rssd Series, 10 Ohm, 200 W, 5%, Tubular, 75Ppm/ C Rohs Compliant Vishay - 24M7020 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Rssd Series, 10 Ohm, 200 W, 5%, Tubular, 75Ppm/ C Rohs Compliant Vishay
24M7020
Through Hole Wirewound Resistor, Rssd Series, 10 Ohm, 200 W, 5%, Tubular, 75Ppm/ C Rohs Compliant Vishay 24M7020
Through Hole Wirewound Resistor, RSSD Series, 10 ohm, 200 W, 5%, Tubular, 75ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, RSSD Series, 10 ohm, 200 W, 5%, Tubular, 75ppm/ C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RSSD-10A-ND 7887756 54-RSSD25168A10R0JB06 24M7020
Product Name Adjustable Power Resistor Adjustable Resistors 10 Ohm 200W Resistor Through Hole Wirewound Resistor, Rssd Series, 10 Ohm, 200 W, 5%, Tubular, 75Ppm/ C Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular Radial Leads; Ba25 ThroughHole
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details