Vishay Precision Group Adjustable Power Resistor RSSD25138A28R5JB00

Description
"28.5 Ohms 140W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 5.433"" (138.00mm) Length"
Request a Quote Datasheet
Description
"28.5 Ohms 140W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 5.433"" (138.00mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - 716-RSSD25138A28R5JB00-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
716-RSSD25138A28R5JB00-ND
Adjustable Power Resistor 716-RSSD25138A28R5JB00-ND
"28.5 Ohms 140W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 5.433"" (138.00mm) Length"

"28.5 Ohms 140W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 5.433"" (138.00mm) Length"

Buy Now Datasheet
Rssd 25X138 An 28U5 5% Bo6Na E / Box Vishay - 70M1691 - Newark, An Avnet Company
Chicago, IL, United States
Rssd 25X138 An 28U5 5% Bo6Na E / Box Vishay
70M1691
Rssd 25X138 An 28U5 5% Bo6Na E / Box Vishay 70M1691
RSSD 25X138 AN 28U5 5% BO6NA e / BOX

RSSD 25X138 AN 28U5 5% BO6NA e / BOX

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RSSD25138A28R5JB00-ND 70M1691
Product Name Adjustable Power Resistor Rssd 25X138 An 28U5 5% Bo6Na E / Box Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers