"27 Ohms 140W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 5.433"" (138.00mm) Length"
RSSD 25X138 AN 27U 5% BO6 e / BOX
ADJ PWR RES 27 OHM 140W CHAS MT
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Power Resistors |
| Product Number | 716-RSSD25138A27R0JB06-ND | 70M1688 | RSSD25138A27R0JB06 |
| Product Name | Adjustable Power Resistor | Rssd 25X138 An 27U 5% Bo6 E / Box Vishay | Adjustable Power Resistor |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Power Applications | |
| Mounting / Packaging | Bolt-on Chassis; Radial, 3 Lead, Tubular | Chassis Mount |