Vishay Intertechnology, Inc. Adjustable Power Resistor RSSD25138A1000JB00

Description
"100 Ohms 140W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 5.433"" (138.00mm) Length"
Request a Quote Datasheet
Description
"100 Ohms 140W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 5.433"" (138.00mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - 716-RSSD25138A1000JB00-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
716-RSSD25138A1000JB00-ND
Adjustable Power Resistor 716-RSSD25138A1000JB00-ND
"100 Ohms 140W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 5.433"" (138.00mm) Length"

"100 Ohms 140W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 5.433"" (138.00mm) Length"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 716-RSSD25138A1000JB00-ND
Product Name Adjustable Power Resistor
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details