Vishay Precision Group Adjustable Power Resistor RSSD20117A8R20KB00

Description
"8.2 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.866"" OD, 0.496"" ID (22.00mm x 12.60mm) 4.606"" (117.00mm) Length"
Request a Quote Datasheet
Description
"8.2 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.866"" OD, 0.496"" ID (22.00mm x 12.60mm) 4.606"" (117.00mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - 716-RSSD20117A8R20KB00-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
716-RSSD20117A8R20KB00-ND
Adjustable Power Resistor 716-RSSD20117A8R20KB00-ND
"8.2 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.866"" OD, 0.496"" ID (22.00mm x 12.60mm) 4.606"" (117.00mm) Length"

"8.2 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.866"" OD, 0.496"" ID (22.00mm x 12.60mm) 4.606"" (117.00mm) Length"

Buy Now Datasheet
Rssd 20X117 An 8U2 10% Bo20Na E / Box Vishay - 70M1660 - Newark, An Avnet Company
Chicago, IL, United States
Rssd 20X117 An 8U2 10% Bo20Na E / Box Vishay
70M1660
Rssd 20X117 An 8U2 10% Bo20Na E / Box Vishay 70M1660
RSSD 20X117 AN 8U2 10% BO20NA e / BOX

RSSD 20X117 AN 8U2 10% BO20NA e / BOX

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RSSD20117A8R20KB00-ND 70M1660
Product Name Adjustable Power Resistor Rssd 20X117 An 8U2 10% Bo20Na E / Box Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers