Vishay Precision Group Adjustable Power Resistor RSSD20117A75R0JB00

Description
"75 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.866"" OD, 0.496"" ID (22.00mm x 12.60mm) 4.606"" (117.00mm) Length"
Request a Quote Datasheet
Description
"75 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.866"" OD, 0.496"" ID (22.00mm x 12.60mm) 4.606"" (117.00mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - 716-RSSD20117A75R0JB00-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
716-RSSD20117A75R0JB00-ND
Adjustable Power Resistor 716-RSSD20117A75R0JB00-ND
"75 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.866"" OD, 0.496"" ID (22.00mm x 12.60mm) 4.606"" (117.00mm) Length"

"75 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.866"" OD, 0.496"" ID (22.00mm x 12.60mm) 4.606"" (117.00mm) Length"

Buy Now Datasheet
Adjustable Power Resistor - RSSD20117A75R0JB00 - ODG (Origin Data Global)
Shenzhen, China
Adjustable Power Resistor
RSSD20117A75R0JB00
Adjustable Power Resistor RSSD20117A75R0JB00
ADJ PWR RES 75 OHM 100W CHAS MT

ADJ PWR RES 75 OHM 100W CHAS MT

Supplier's Site Datasheet
Rssd 20X117 An 75U 5% Bo20Na E / Box Vishay - 70M1659 - Newark, An Avnet Company
Chicago, IL, United States
Rssd 20X117 An 75U 5% Bo20Na E / Box Vishay
70M1659
Rssd 20X117 An 75U 5% Bo20Na E / Box Vishay 70M1659
RSSD 20X117 AN 75U 5% BO20NA e / BOX

RSSD 20X117 AN 75U 5% BO20NA e / BOX

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Power Resistors Resistors
Product Number 716-RSSD20117A75R0JB00-ND RSSD20117A75R0JB00 70M1659
Product Name Adjustable Power Resistor Adjustable Power Resistor Rssd 20X117 An 75U 5% Bo20Na E / Box Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details