Vishay Precision Group Potentiometers, Variable Resistors - Adjustable Power Resistor RSSD20117A4R70KB15

Description
Win Source Part Number: 1096190-RSSD20117A4R 70KB15 Category: Potentiometers, Variable Resistors>Adjustable Power Resistor Series: RSSD Termination: Solder Lug Package: Bulk Length: 4.606" (117.00mm) Standard Package: 20 Tolerance: ±10% Power (Watts): 100 W Adjustment Type: Slide Resistance: 4.7 Ohms Diameter: 0.866" OD, 0.496" ID (22.00mm x 12.60mm) Mounting Type: Chassis Mount Package / Case: Radial, 3 Lead, Tubular Alternative Parts (Cross-Reference): HSC3004R7J; D12K5R0E; D100K5R0E; D25K5R0E; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.29.0000 Mfr: Vishay Sfernice Other Names: RSSD-4.7C
Request a Quote Datasheet
Description
Win Source Part Number: 1096190-RSSD20117A4R 70KB15 Category: Potentiometers, Variable Resistors>Adjustable Power Resistor Series: RSSD Termination: Solder Lug Package: Bulk Length: 4.606" (117.00mm) Standard Package: 20 Tolerance: ±10% Power (Watts): 100 W Adjustment Type: Slide Resistance: 4.7 Ohms Diameter: 0.866" OD, 0.496" ID (22.00mm x 12.60mm) Mounting Type: Chassis Mount Package / Case: Radial, 3 Lead, Tubular Alternative Parts (Cross-Reference): HSC3004R7J; D12K5R0E; D100K5R0E; D25K5R0E; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.29.0000 Mfr: Vishay Sfernice Other Names: RSSD-4.7C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors - Adjustable Power Resistor - 1096190-RSSD20117A4R70KB15 - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Adjustable Power Resistor
1096190-RSSD20117A4R70KB15
Potentiometers, Variable Resistors - Adjustable Power Resistor 1096190-RSSD20117A4R70KB15
Win Source Part Number: 1096190-RSSD20117A4R 70KB15 Category: Potentiometers, Variable Resistors>Adjustable Power Resistor Series: RSSD Termination: Solder Lug Package: Bulk Length: 4.606" (117.00mm) Standard Package: 20 Tolerance: ±10% Power (Watts): 100 W Adjustment Type: Slide Resistance: 4.7 Ohms Diameter: 0.866" OD, 0.496" ID (22.00mm x 12.60mm) Mounting Type: Chassis Mount Package / Case: Radial, 3 Lead, Tubular Alternative Parts (Cross-Reference): HSC3004R7J; D12K5R0E; D100K5R0E; D25K5R0E; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.29.0000 Mfr: Vishay Sfernice Other Names: RSSD-4.7C

Win Source Part Number: 1096190-RSSD20117A4R70KB15
Category: Potentiometers, Variable Resistors>Adjustable Power Resistor
Series: RSSD
Termination: Solder Lug
Package: Bulk
Length: 4.606" (117.00mm)
Standard Package: 20
Tolerance: ±10%
Power (Watts): 100 W
Adjustment Type: Slide
Resistance: 4.7 Ohms
Diameter: 0.866" OD, 0.496" ID (22.00mm x 12.60mm)
Mounting Type: Chassis Mount
Package / Case: Radial, 3 Lead, Tubular
Alternative Parts (Cross-Reference): HSC3004R7J; D12K5R0E; D100K5R0E; D25K5R0E;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.29.0000
Mfr: Vishay Sfernice
Other Names: RSSD-4.7C

Buy Now Datasheet
Adjustable Power Resistor - RSSD-4.7C-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
RSSD-4.7C-ND
Adjustable Power Resistor RSSD-4.7C-ND
"4.7 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.866"" OD, 0.496"" ID (22.00mm x 12.60mm) 4.606"" (117.00mm) Length"

"4.7 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.866"" OD, 0.496"" ID (22.00mm x 12.60mm) 4.606"" (117.00mm) Length"

Buy Now Datasheet
Adjustable Resistors - 7887740 - RS Components, Ltd.
Corby, Northants, United Kingdom
Adjustable Resistors
7887740
Adjustable Resistors 7887740
Vishay RSSD20117A4R70KB15

Vishay RSSD20117A4R70KB15

Supplier's Site
Through Hole Resistor, Rssd Series, 4.7 Ohm, 100 W, 10%, Tubular Rohs Compliant Vishay - 24M7018 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Rssd Series, 4.7 Ohm, 100 W, 10%, Tubular Rohs Compliant Vishay
24M7018
Through Hole Resistor, Rssd Series, 4.7 Ohm, 100 W, 10%, Tubular Rohs Compliant Vishay 24M7018
Through Hole Resistor, RSSD Series, 4.7 ohm, 100 W, 10%, Tubular RoHS Compliant: Yes

Through Hole Resistor, RSSD Series, 4.7 ohm, 100 W, 10%, Tubular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 1096190-RSSD20117A4R70KB15 RSSD-4.7C-ND 7887740 24M7018
Product Name Potentiometers, Variable Resistors - Adjustable Power Resistor Adjustable Power Resistor Adjustable Resistors Through Hole Resistor, Rssd Series, 4.7 Ohm, 100 W, 10%, Tubular Rohs Compliant Vishay
Potentiometer Type Digital Potentiometer
Resistance Range 4.7 ohms 4.7 ohms
Tolerance 10 +/- % 10 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details