Vishay Intertechnology, Inc. Adjustable Power Resistor RSSD20117A3R00KB00

Description
"3 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.866"" OD, 0.496"" ID (22.00mm x 12.60mm) 4.606"" (117.00mm) Length"
Request a Quote Datasheet
Description
"3 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.866"" OD, 0.496"" ID (22.00mm x 12.60mm) 4.606"" (117.00mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - 716-RSSD20117A3R00KB00-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
716-RSSD20117A3R00KB00-ND
Adjustable Power Resistor 716-RSSD20117A3R00KB00-ND
"3 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.866"" OD, 0.496"" ID (22.00mm x 12.60mm) 4.606"" (117.00mm) Length"

"3 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.866"" OD, 0.496"" ID (22.00mm x 12.60mm) 4.606"" (117.00mm) Length"

Buy Now Datasheet
Adjustable Power Resistor - RSSD20117A3R00KB00 - ODG (Origin Data Global)
Shenzhen, China
Adjustable Power Resistor
RSSD20117A3R00KB00
Adjustable Power Resistor RSSD20117A3R00KB00
ADJ PWR RES 3 OHM 100W CHAS MT

ADJ PWR RES 3 OHM 100W CHAS MT

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Power Resistors
Product Number 716-RSSD20117A3R00KB00-ND RSSD20117A3R00KB00
Product Name Adjustable Power Resistor Adjustable Power Resistor
Configuration Single Resistor
Category / Application General Use Power Applications
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details