Vishay Precision Group Adjustable Power Resistor RSSD20117A33R0JB15

Description
"33 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.866"" OD, 0.496"" ID (22.00mm x 12.60mm) 4.606"" (117.00mm) Length"
Request a Quote Datasheet
Description
"33 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.866"" OD, 0.496"" ID (22.00mm x 12.60mm) 4.606"" (117.00mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - 716-RSSD20117A33R0JB15-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
716-RSSD20117A33R0JB15-ND
Adjustable Power Resistor 716-RSSD20117A33R0JB15-ND
"33 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.866"" OD, 0.496"" ID (22.00mm x 12.60mm) 4.606"" (117.00mm) Length"

"33 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.866"" OD, 0.496"" ID (22.00mm x 12.60mm) 4.606"" (117.00mm) Length"

Buy Now Datasheet
Adjustable Power Resistor - RSSD20117A33R0JB15 - ODG (Origin Data Global)
Shenzhen, China
Adjustable Power Resistor
RSSD20117A33R0JB15
Adjustable Power Resistor RSSD20117A33R0JB15
ADJ PWR RES 33 OHM 100W CHAS MT

ADJ PWR RES 33 OHM 100W CHAS MT

Supplier's Site Datasheet
Rssd 20X117 An 33U 5% Bo20 E / Box Vishay - 70M1645 - Newark, An Avnet Company
Chicago, IL, United States
Rssd 20X117 An 33U 5% Bo20 E / Box Vishay
70M1645
Rssd 20X117 An 33U 5% Bo20 E / Box Vishay 70M1645
RSSD 20X117 AN 33U 5% BO20 e / BOX

RSSD 20X117 AN 33U 5% BO20 e / BOX

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Power Resistors Resistors
Product Number 716-RSSD20117A33R0JB15-ND RSSD20117A33R0JB15 70M1645
Product Name Adjustable Power Resistor Adjustable Power Resistor Rssd 20X117 An 33U 5% Bo20 E / Box Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details