Vishay Precision Group Adjustable Resistors RSSD20117A22R0JB15

Description
Vishay RSSD20117A22R0JB15
Request a Quote Datasheet
Description
Vishay RSSD20117A22R0JB15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Resistors - 7887747 - RS Components, Ltd.
Corby, Northants, United Kingdom
Adjustable Resistors
7887747
Adjustable Resistors 7887747
Vishay RSSD20117A22R0JB15

Vishay RSSD20117A22R0JB15

Supplier's Site
Laguna Hills, CA, United States
Adjustable Power Resistor - RSSD20117A22R0JB15
1102237-RSSD20117A22R0JB15
Adjustable Power Resistor - RSSD20117A22R0JB15 1102237-RSSD20117A22R0JB15
Manufacturer: Vishay Win Source Part Number: 1102237-RSSD20117A22 R0JB15 Packaging: Bulk Termination: Solder Lug Length: 4.606" (117.00mm) Mounting: Chassis Mount Tolerance: ±5% Power (Watts): 100W Resistance (Ohms): 22 Adjustment Type: Slide Diameter: 0.866" OD, 0.496" ID (22.00mm x 12.60mm) Categories: Potentiometers, Variable Resistors Status: Active Dimension: Radial, 3 Lead, Tubular Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1102237-RSSD20117A22R0JB15
Packaging: Bulk
Termination: Solder Lug
Length: 4.606" (117.00mm)
Mounting: Chassis Mount
Tolerance: ±5%
Power (Watts): 100W
Resistance (Ohms): 22
Adjustment Type: Slide
Diameter: 0.866" OD, 0.496" ID (22.00mm x 12.60mm)
Categories: Potentiometers, Variable Resistors
Status: Active
Dimension: Radial, 3 Lead, Tubular
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Adjustable Power Resistor - RSSD-22C-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
RSSD-22C-ND
Adjustable Power Resistor RSSD-22C-ND
"22 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.866"" OD, 0.496"" ID (22.00mm x 12.60mm) 4.606"" (117.00mm) Length"

"22 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.866"" OD, 0.496"" ID (22.00mm x 12.60mm) 4.606"" (117.00mm) Length"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors
Product Number 7887747 1102237-RSSD20117A22R0JB15 RSSD-22C-ND
Product Name Adjustable Resistors Adjustable Power Resistor - RSSD20117A22R0JB15 Adjustable Power Resistor
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Ba25 Bolt-on Chassis; Radial, 3 Lead, Tubular
Standards and Certifications RoHS; No
Resistance Range 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details