Vishay Precision Group Adjustable Power Resistor RSSD20117A10R0JB15

Description
"10 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.866"" OD, 0.496"" ID (22.00mm x 12.60mm) 4.606"" (117.00mm) Length"
Request a Quote Datasheet
Description
"10 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.866"" OD, 0.496"" ID (22.00mm x 12.60mm) 4.606"" (117.00mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - RSSD-10C-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
RSSD-10C-ND
Adjustable Power Resistor RSSD-10C-ND
"10 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.866"" OD, 0.496"" ID (22.00mm x 12.60mm) 4.606"" (117.00mm) Length"

"10 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.866"" OD, 0.496"" ID (22.00mm x 12.60mm) 4.606"" (117.00mm) Length"

Buy Now Datasheet
Through Hole Resistor, Rssd Series, 10 Ohm, 100 W, 5%, Tubular Rohs Compliant Vishay - 24M7015 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Rssd Series, 10 Ohm, 100 W, 5%, Tubular Rohs Compliant Vishay
24M7015
Through Hole Resistor, Rssd Series, 10 Ohm, 100 W, 5%, Tubular Rohs Compliant Vishay 24M7015
Through Hole Resistor, RSSD Series, 10 ohm, 100 W, 5%, Tubular RoHS Compliant: Yes

Through Hole Resistor, RSSD Series, 10 ohm, 100 W, 5%, Tubular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RSSD-10C-ND 24M7015
Product Name Adjustable Power Resistor Through Hole Resistor, Rssd Series, 10 Ohm, 100 W, 5%, Tubular Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers