Vishay Precision Group Adjustable Power Resistor RSSD16X94A75R0JB19

Description
"75 Ohms 70W Slide Adjustable Power Resistor Chassis Mount 0.709"" OD, 0.362"" ID (18.00mm x 9.20mm) 3.701"" (94.00mm) Length"
Request a Quote Datasheet
Description
"75 Ohms 70W Slide Adjustable Power Resistor Chassis Mount 0.709"" OD, 0.362"" ID (18.00mm x 9.20mm) 3.701"" (94.00mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - 716-RSSD16X94A75R0JB19-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
716-RSSD16X94A75R0JB19-ND
Adjustable Power Resistor 716-RSSD16X94A75R0JB19-ND
"75 Ohms 70W Slide Adjustable Power Resistor Chassis Mount 0.709"" OD, 0.362"" ID (18.00mm x 9.20mm) 3.701"" (94.00mm) Length"

"75 Ohms 70W Slide Adjustable Power Resistor Chassis Mount 0.709"" OD, 0.362"" ID (18.00mm x 9.20mm) 3.701"" (94.00mm) Length"

Buy Now Datasheet
Rssd 16X94 An 75U 5% Bo30 E / Box Vishay - 70M1610 - Newark, An Avnet Company
Chicago, IL, United States
Rssd 16X94 An 75U 5% Bo30 E / Box Vishay
70M1610
Rssd 16X94 An 75U 5% Bo30 E / Box Vishay 70M1610
RSSD 16X94 AN 75U 5% BO30 e / BOX

RSSD 16X94 AN 75U 5% BO30 e / BOX

Supplier's Site
Adjustable Power Resistor - RSSD16X94A75R0JB19 - ODG (Origin Data Global)
Shenzhen, China
Adjustable Power Resistor
RSSD16X94A75R0JB19
Adjustable Power Resistor RSSD16X94A75R0JB19
ADJ PWR RES 75 OHM 70W CHAS MT

ADJ PWR RES 75 OHM 70W CHAS MT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Power Resistors
Product Number 716-RSSD16X94A75R0JB19-ND 70M1610 RSSD16X94A75R0JB19
Product Name Adjustable Power Resistor Rssd 16X94 An 75U 5% Bo30 E / Box Vishay Adjustable Power Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details