"75 Ohms 70W Slide Adjustable Power Resistor Chassis Mount 0.709"" OD, 0.362"" ID (18.00mm x 9.20mm) 3.701"" (94.00mm) Length"
RSSD 16X94 AN 75U 5% BO30NA e / BOX
ADJ PWR RES 75 OHM 70W CHAS MT
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Power Resistors |
| Product Number | 716-RSSD16X94A75R0JB00-ND | 70M1609 | RSSD16X94A75R0JB00 |
| Product Name | Adjustable Power Resistor | Rssd 16X94 An 75U 5% Bo30Na E / Box Vishay | Adjustable Power Resistor |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Power Applications | |
| Mounting / Packaging | Bolt-on Chassis; Radial, 3 Lead, Tubular | Chassis Mount |