Vishay Intertechnology, Inc. Adjustable Power Resistor RSSD16X94A3R00KB19

Description
"3 Ohms 70W Slide Adjustable Power Resistor Chassis Mount 0.709"" OD, 0.362"" ID (18.00mm x 9.20mm) 3.701"" (94.00mm) Length"
Request a Quote Datasheet
Description
"3 Ohms 70W Slide Adjustable Power Resistor Chassis Mount 0.709"" OD, 0.362"" ID (18.00mm x 9.20mm) 3.701"" (94.00mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - 716-RSSD16X94A3R00KB19-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
716-RSSD16X94A3R00KB19-ND
Adjustable Power Resistor 716-RSSD16X94A3R00KB19-ND
"3 Ohms 70W Slide Adjustable Power Resistor Chassis Mount 0.709"" OD, 0.362"" ID (18.00mm x 9.20mm) 3.701"" (94.00mm) Length"

"3 Ohms 70W Slide Adjustable Power Resistor Chassis Mount 0.709"" OD, 0.362"" ID (18.00mm x 9.20mm) 3.701"" (94.00mm) Length"

Buy Now Datasheet
Adjustable Power Resistor - RSSD16X94A3R00KB19 - ODG (Origin Data Global)
Shenzhen, China
Adjustable Power Resistor
RSSD16X94A3R00KB19
Adjustable Power Resistor RSSD16X94A3R00KB19
ADJ PWR RES 3 OHM 70W CHAS MT

ADJ PWR RES 3 OHM 70W CHAS MT

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Power Resistors
Product Number 716-RSSD16X94A3R00KB19-ND RSSD16X94A3R00KB19
Product Name Adjustable Power Resistor Adjustable Power Resistor
Configuration Single Resistor
Category / Application General Use Power Applications
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1260395 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1632
Standards and Certifications RoHS
View Details