Vishay Precision Group Adjustable Power Resistor RSSD16X94A39R0JB19

Description
"39 Ohms 70W Slide Adjustable Power Resistor Chassis Mount 0.709"" OD, 0.362"" ID (18.00mm x 9.20mm) 3.701"" (94.00mm) Length"
Request a Quote Datasheet
Description
"39 Ohms 70W Slide Adjustable Power Resistor Chassis Mount 0.709"" OD, 0.362"" ID (18.00mm x 9.20mm) 3.701"" (94.00mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - 716-RSSD16X94A39R0JB19-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
716-RSSD16X94A39R0JB19-ND
Adjustable Power Resistor 716-RSSD16X94A39R0JB19-ND
"39 Ohms 70W Slide Adjustable Power Resistor Chassis Mount 0.709"" OD, 0.362"" ID (18.00mm x 9.20mm) 3.701"" (94.00mm) Length"

"39 Ohms 70W Slide Adjustable Power Resistor Chassis Mount 0.709"" OD, 0.362"" ID (18.00mm x 9.20mm) 3.701"" (94.00mm) Length"

Buy Now Datasheet
Adjustable Power Resistor - RSSD16X94A39R0JB19 - ODG (Origin Data Global)
Shenzhen, China
Adjustable Power Resistor
RSSD16X94A39R0JB19
Adjustable Power Resistor RSSD16X94A39R0JB19
ADJ PWR RES 39 OHM 70W CHAS MT

ADJ PWR RES 39 OHM 70W CHAS MT

Supplier's Site Datasheet
Rssd 16X94 An 39U 5% Bo30 E / Box Vishay - 70M1600 - Newark, An Avnet Company
Chicago, IL, United States
Rssd 16X94 An 39U 5% Bo30 E / Box Vishay
70M1600
Rssd 16X94 An 39U 5% Bo30 E / Box Vishay 70M1600
RSSD 16X94 AN 39U 5% BO30 e / BOX

RSSD 16X94 AN 39U 5% BO30 e / BOX

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Power Resistors Resistors
Product Number 716-RSSD16X94A39R0JB19-ND RSSD16X94A39R0JB19 70M1600
Product Name Adjustable Power Resistor Adjustable Power Resistor Rssd 16X94 An 39U 5% Bo30 E / Box Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details