Vishay Precision Group Adjustable Power Resistor RSSD16X94A39R0JB00

Description
"39 Ohms 70W Slide Adjustable Power Resistor Chassis Mount 0.709"" OD, 0.362"" ID (18.00mm x 9.20mm) 3.701"" (94.00mm) Length"
Request a Quote Datasheet
Description
"39 Ohms 70W Slide Adjustable Power Resistor Chassis Mount 0.709"" OD, 0.362"" ID (18.00mm x 9.20mm) 3.701"" (94.00mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - 716-RSSD16X94A39R0JB00-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
716-RSSD16X94A39R0JB00-ND
Adjustable Power Resistor 716-RSSD16X94A39R0JB00-ND
"39 Ohms 70W Slide Adjustable Power Resistor Chassis Mount 0.709"" OD, 0.362"" ID (18.00mm x 9.20mm) 3.701"" (94.00mm) Length"

"39 Ohms 70W Slide Adjustable Power Resistor Chassis Mount 0.709"" OD, 0.362"" ID (18.00mm x 9.20mm) 3.701"" (94.00mm) Length"

Buy Now Datasheet
Adjustable Power Resistor - RSSD16X94A39R0JB00 - ODG (Origin Data Global)
Shenzhen, China
Adjustable Power Resistor
RSSD16X94A39R0JB00
Adjustable Power Resistor RSSD16X94A39R0JB00
ADJ PWR RES 39 OHM 70W CHAS MT

ADJ PWR RES 39 OHM 70W CHAS MT

Supplier's Site Datasheet
Rssd 16X94 An 39U 5% Bo30Na E / Box Vishay - 70M1599 - Newark, An Avnet Company
Chicago, IL, United States
Rssd 16X94 An 39U 5% Bo30Na E / Box Vishay
70M1599
Rssd 16X94 An 39U 5% Bo30Na E / Box Vishay 70M1599
RSSD 16X94 AN 39U 5% BO30NA e / BOX

RSSD 16X94 AN 39U 5% BO30NA e / BOX

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Power Resistors Resistors
Product Number 716-RSSD16X94A39R0JB00-ND RSSD16X94A39R0JB00 70M1599
Product Name Adjustable Power Resistor Adjustable Power Resistor Rssd 16X94 An 39U 5% Bo30Na E / Box Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1879005-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers