Vishay Precision Group Adjustable Power Resistor RSSD16X94A12R0JB00

Description
"12 Ohms 70W Slide Adjustable Power Resistor Chassis Mount 0.709"" OD, 0.362"" ID (18.00mm x 9.20mm) 3.701"" (94.00mm) Length"
Request a Quote Datasheet
Description
"12 Ohms 70W Slide Adjustable Power Resistor Chassis Mount 0.709"" OD, 0.362"" ID (18.00mm x 9.20mm) 3.701"" (94.00mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - 716-RSSD16X94A12R0JB00-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
716-RSSD16X94A12R0JB00-ND
Adjustable Power Resistor 716-RSSD16X94A12R0JB00-ND
"12 Ohms 70W Slide Adjustable Power Resistor Chassis Mount 0.709"" OD, 0.362"" ID (18.00mm x 9.20mm) 3.701"" (94.00mm) Length"

"12 Ohms 70W Slide Adjustable Power Resistor Chassis Mount 0.709"" OD, 0.362"" ID (18.00mm x 9.20mm) 3.701"" (94.00mm) Length"

Buy Now Datasheet
Rssd 16X94 An 12U 5% Bo30Na E / Box Vishay - 70M1576 - Newark, An Avnet Company
Chicago, IL, United States
Rssd 16X94 An 12U 5% Bo30Na E / Box Vishay
70M1576
Rssd 16X94 An 12U 5% Bo30Na E / Box Vishay 70M1576
RSSD 16X94 AN 12U 5% BO30NA e / BOX

RSSD 16X94 AN 12U 5% BO30NA e / BOX

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RSSD16X94A12R0JB00-ND 70M1576
Product Name Adjustable Power Resistor Rssd 16X94 An 12U 5% Bo30Na E / Box Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details