Vishay Precision Group Adjustable Power Resistor RSSD13X70A4R70KB00

Description
"4.7 Ohms 42W Slide Adjustable Power Resistor Chassis Mount 0.571"" OD, 0.264"" ID (14.50mm x 6.70mm) 2.756"" (70.00mm) Length"
Request a Quote Datasheet
Description
"4.7 Ohms 42W Slide Adjustable Power Resistor Chassis Mount 0.571"" OD, 0.264"" ID (14.50mm x 6.70mm) 2.756"" (70.00mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - 716-RSSD13X70A4R70KB00-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
716-RSSD13X70A4R70KB00-ND
Adjustable Power Resistor 716-RSSD13X70A4R70KB00-ND
"4.7 Ohms 42W Slide Adjustable Power Resistor Chassis Mount 0.571"" OD, 0.264"" ID (14.50mm x 6.70mm) 2.756"" (70.00mm) Length"

"4.7 Ohms 42W Slide Adjustable Power Resistor Chassis Mount 0.571"" OD, 0.264"" ID (14.50mm x 6.70mm) 2.756"" (70.00mm) Length"

Buy Now Datasheet
Rssd 13X70 An 4U7 10% Bo30Na E / Box Vishay - 70M1563 - Newark, An Avnet Company
Chicago, IL, United States
Rssd 13X70 An 4U7 10% Bo30Na E / Box Vishay
70M1563
Rssd 13X70 An 4U7 10% Bo30Na E / Box Vishay 70M1563
RSSD 13X70 AN 4U7 10% BO30NA e / BOX

RSSD 13X70 AN 4U7 10% BO30NA e / BOX

Supplier's Site
Adjustable Power Resistor - RSSD13X70A4R70KB00 - ODG (Origin Data Global)
Shenzhen, China
Adjustable Power Resistor
RSSD13X70A4R70KB00
Adjustable Power Resistor RSSD13X70A4R70KB00
ADJ PWR RES 4.7 OHM 42W CHAS MT

ADJ PWR RES 4.7 OHM 42W CHAS MT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Power Resistors
Product Number 716-RSSD13X70A4R70KB00-ND 70M1563 RSSD13X70A4R70KB00
Product Name Adjustable Power Resistor Rssd 13X70 An 4U7 10% Bo30Na E / Box Vishay Adjustable Power Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details