Vishay Intertechnology, Inc. Adjustable Power Resistor RSSD13X70A2R70KB00

Description
"2.7 Ohms 42W Slide Adjustable Power Resistor Chassis Mount 0.571"" OD, 0.264"" ID (14.50mm x 6.70mm) 2.756"" (70.00mm) Length"
Request a Quote Datasheet
Description
"2.7 Ohms 42W Slide Adjustable Power Resistor Chassis Mount 0.571"" OD, 0.264"" ID (14.50mm x 6.70mm) 2.756"" (70.00mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - 716-RSSD13X70A2R70KB00-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
716-RSSD13X70A2R70KB00-ND
Adjustable Power Resistor 716-RSSD13X70A2R70KB00-ND
"2.7 Ohms 42W Slide Adjustable Power Resistor Chassis Mount 0.571"" OD, 0.264"" ID (14.50mm x 6.70mm) 2.756"" (70.00mm) Length"

"2.7 Ohms 42W Slide Adjustable Power Resistor Chassis Mount 0.571"" OD, 0.264"" ID (14.50mm x 6.70mm) 2.756"" (70.00mm) Length"

Buy Now Datasheet
Adjustable Power Resistor - RSSD13X70A2R70KB00 - ODG (Origin Data Global)
Shenzhen, China
Adjustable Power Resistor
RSSD13X70A2R70KB00
Adjustable Power Resistor RSSD13X70A2R70KB00
ADJ PWR RES 2.7 OHM 42W CHAS MT

ADJ PWR RES 2.7 OHM 42W CHAS MT

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Power Resistors
Product Number 716-RSSD13X70A2R70KB00-ND RSSD13X70A2R70KB00
Product Name Adjustable Power Resistor Adjustable Power Resistor
Configuration Single Resistor
Category / Application General Use Power Applications
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details