Vishay Precision Group Adjustable Power Resistor RSSD10X50A2R20KS00

Description
"2.2 Ohms 25W Slide Adjustable Power Resistor Chassis Mount 0.453"" OD, 0.197"" ID (11.50mm x 5.00mm) 1.969"" (50.00mm) Length"
Request a Quote Datasheet
Description
"2.2 Ohms 25W Slide Adjustable Power Resistor Chassis Mount 0.453"" OD, 0.197"" ID (11.50mm x 5.00mm) 1.969"" (50.00mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - 716-RSSD10X50A2R20KS00-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
716-RSSD10X50A2R20KS00-ND
Adjustable Power Resistor 716-RSSD10X50A2R20KS00-ND
"2.2 Ohms 25W Slide Adjustable Power Resistor Chassis Mount 0.453"" OD, 0.197"" ID (11.50mm x 5.00mm) 1.969"" (50.00mm) Length"

"2.2 Ohms 25W Slide Adjustable Power Resistor Chassis Mount 0.453"" OD, 0.197"" ID (11.50mm x 5.00mm) 1.969"" (50.00mm) Length"

Buy Now Datasheet
Adjustable Power Resistor - RSSD10X50A2R20KS00 - ODG (Origin Data Global)
Shenzhen, China
Adjustable Power Resistor
RSSD10X50A2R20KS00
Adjustable Power Resistor RSSD10X50A2R20KS00
ADJ PWR RES 2.2 OHM 25W CHAS MT

ADJ PWR RES 2.2 OHM 25W CHAS MT

Supplier's Site Datasheet
Rssd 10X50 An 2U2 10% Ba25Na E / Bag Vishay - 70M1529 - Newark, An Avnet Company
Chicago, IL, United States
Rssd 10X50 An 2U2 10% Ba25Na E / Bag Vishay
70M1529
Rssd 10X50 An 2U2 10% Ba25Na E / Bag Vishay 70M1529
RSSD 10X50 AN 2U2 10% BA25NA e / BAG

RSSD 10X50 AN 2U2 10% BA25NA e / BAG

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Power Resistors Resistors
Product Number 716-RSSD10X50A2R20KS00-ND RSSD10X50A2R20KS00 70M1529
Product Name Adjustable Power Resistor Adjustable Power Resistor Rssd 10X50 An 2U2 10% Ba25Na E / Bag Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details