"1.5 Ohms 25W Slide Adjustable Power Resistor Chassis Mount 0.453"" OD, 0.197"" ID (11.50mm x 5.00mm) 1.969"" (50.00mm) Length"
RSSD 10X50 AN 1U5 10% BA25 e / BAG
ADJ PWR RES 1.5 OHM 25W CHAS MT
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Power Resistors |
| Product Number | 716-RSSD10X50A1R50KS06-ND | 70M1526 | RSSD10X50A1R50KS06 |
| Product Name | Adjustable Power Resistor | Rssd 10X50 An 1U5 10% Ba25 E / Bag Vishay | Adjustable Power Resistor |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Power Applications | |
| Mounting / Packaging | Bolt-on Chassis; Radial, 3 Lead, Tubular | Chassis Mount |