Vishay Precision Group Adjustable Power Resistor RSSD08X34AR330MS00

Description
"330 mOhms 16W Slide Adjustable Power Resistor Chassis Mount 0.394"" OD, 0.161"" ID (10.00mm x 4.10mm) 1.339"" (34.00mm) Length"
Request a Quote Datasheet
Description
"330 mOhms 16W Slide Adjustable Power Resistor Chassis Mount 0.394"" OD, 0.161"" ID (10.00mm x 4.10mm) 1.339"" (34.00mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - 716-RSSD08X34AR330MS00-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
716-RSSD08X34AR330MS00-ND
Adjustable Power Resistor 716-RSSD08X34AR330MS00-ND
"330 mOhms 16W Slide Adjustable Power Resistor Chassis Mount 0.394"" OD, 0.161"" ID (10.00mm x 4.10mm) 1.339"" (34.00mm) Length"

"330 mOhms 16W Slide Adjustable Power Resistor Chassis Mount 0.394"" OD, 0.161"" ID (10.00mm x 4.10mm) 1.339"" (34.00mm) Length"

Buy Now Datasheet
Rssd 8X34 An U33 20% Ba50Na E / Bag Vishay - 70M1492 - Newark, An Avnet Company
Chicago, IL, United States
Rssd 8X34 An U33 20% Ba50Na E / Bag Vishay
70M1492
Rssd 8X34 An U33 20% Ba50Na E / Bag Vishay 70M1492
RSSD 8X34 AN U33 20% BA50NA e / BAG

RSSD 8X34 AN U33 20% BA50NA e / BAG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RSSD08X34AR330MS00-ND 70M1492
Product Name Adjustable Power Resistor Rssd 8X34 An U33 20% Ba50Na E / Bag Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details