Vishay Precision Group Adjustable Power Resistor RSSD08X34A4R70KS09

Description
"4.7 Ohms 16W Slide Adjustable Power Resistor Chassis Mount 0.394"" OD, 0.161"" ID (10.00mm x 4.10mm) 1.339"" (34.00mm) Length"
Request a Quote Datasheet
Description
"4.7 Ohms 16W Slide Adjustable Power Resistor Chassis Mount 0.394"" OD, 0.161"" ID (10.00mm x 4.10mm) 1.339"" (34.00mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - 716-RSSD08X34A4R70KS09-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
716-RSSD08X34A4R70KS09-ND
Adjustable Power Resistor 716-RSSD08X34A4R70KS09-ND
"4.7 Ohms 16W Slide Adjustable Power Resistor Chassis Mount 0.394"" OD, 0.161"" ID (10.00mm x 4.10mm) 1.339"" (34.00mm) Length"

"4.7 Ohms 16W Slide Adjustable Power Resistor Chassis Mount 0.394"" OD, 0.161"" ID (10.00mm x 4.10mm) 1.339"" (34.00mm) Length"

Buy Now Datasheet
Adjustable Power Resistor - RSSD08X34A4R70KS09 - ODG (Origin Data Global)
Shenzhen, China
Adjustable Power Resistor
RSSD08X34A4R70KS09
Adjustable Power Resistor RSSD08X34A4R70KS09
ADJ PWR RES 4.7 OHM 16W CHAS MT

ADJ PWR RES 4.7 OHM 16W CHAS MT

Supplier's Site Datasheet
Rssd 8X34 An 4U7 10% Ba50 E / Bag Vishay - 70M1512 - Newark, An Avnet Company
Chicago, IL, United States
Rssd 8X34 An 4U7 10% Ba50 E / Bag Vishay
70M1512
Rssd 8X34 An 4U7 10% Ba50 E / Bag Vishay 70M1512
RSSD 8X34 AN 4U7 10% BA50 e / BAG

RSSD 8X34 AN 4U7 10% BA50 e / BAG

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Power Resistors Resistors
Product Number 716-RSSD08X34A4R70KS09-ND RSSD08X34A4R70KS09 70M1512
Product Name Adjustable Power Resistor Adjustable Power Resistor Rssd 8X34 An 4U7 10% Ba50 E / Bag Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 457420 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Ceramic Composition; Ceramic, Wirewound
Resistance Range 30 ohms
View Details