Vishay Precision Group Adjustable Power Resistor RSSD08X34A4R00KS09

Description
"4 Ohms 16W Slide Adjustable Power Resistor Chassis Mount 0.394"" OD, 0.161"" ID (10.00mm x 4.10mm) 1.339"" (34.00mm) Length"
Request a Quote Datasheet
Description
"4 Ohms 16W Slide Adjustable Power Resistor Chassis Mount 0.394"" OD, 0.161"" ID (10.00mm x 4.10mm) 1.339"" (34.00mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - 716-RSSD08X34A4R00KS09-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
716-RSSD08X34A4R00KS09-ND
Adjustable Power Resistor 716-RSSD08X34A4R00KS09-ND
"4 Ohms 16W Slide Adjustable Power Resistor Chassis Mount 0.394"" OD, 0.161"" ID (10.00mm x 4.10mm) 1.339"" (34.00mm) Length"

"4 Ohms 16W Slide Adjustable Power Resistor Chassis Mount 0.394"" OD, 0.161"" ID (10.00mm x 4.10mm) 1.339"" (34.00mm) Length"

Buy Now Datasheet
Adjustable Power Resistor - RSSD08X34A4R00KS09 - ODG (Origin Data Global)
Shenzhen, China
Adjustable Power Resistor
RSSD08X34A4R00KS09
Adjustable Power Resistor RSSD08X34A4R00KS09
ADJ PWR RES 4 OHM 16W CHAS MT

ADJ PWR RES 4 OHM 16W CHAS MT

Supplier's Site Datasheet
Rssd 8X34 An 4U 10% Ba50 E / Bag Vishay - 70M1511 - Newark, An Avnet Company
Chicago, IL, United States
Rssd 8X34 An 4U 10% Ba50 E / Bag Vishay
70M1511
Rssd 8X34 An 4U 10% Ba50 E / Bag Vishay 70M1511
RSSD 8X34 AN 4U 10% BA50 e / BAG

RSSD 8X34 AN 4U 10% BA50 e / BAG

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Power Resistors Resistors
Product Number 716-RSSD08X34A4R00KS09-ND RSSD08X34A4R00KS09 70M1511
Product Name Adjustable Power Resistor Adjustable Power Resistor Rssd 8X34 An 4U 10% Ba50 E / Bag Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722173 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details