Vishay Precision Group Adjustable Power Resistor RSSD08X34A2R20KS09

Description
"2.2 Ohms 16W Slide Adjustable Power Resistor Chassis Mount 0.394"" OD, 0.161"" ID (10.00mm x 4.10mm) 1.339"" (34.00mm) Length"
Request a Quote Datasheet
Description
"2.2 Ohms 16W Slide Adjustable Power Resistor Chassis Mount 0.394"" OD, 0.161"" ID (10.00mm x 4.10mm) 1.339"" (34.00mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - 716-RSSD08X34A2R20KS09-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
716-RSSD08X34A2R20KS09-ND
Adjustable Power Resistor 716-RSSD08X34A2R20KS09-ND
"2.2 Ohms 16W Slide Adjustable Power Resistor Chassis Mount 0.394"" OD, 0.161"" ID (10.00mm x 4.10mm) 1.339"" (34.00mm) Length"

"2.2 Ohms 16W Slide Adjustable Power Resistor Chassis Mount 0.394"" OD, 0.161"" ID (10.00mm x 4.10mm) 1.339"" (34.00mm) Length"

Buy Now Datasheet
Rssd 8X34 An 2U2 10% Ba50 E / Bag Vishay - 70M1504 - Newark, An Avnet Company
Chicago, IL, United States
Rssd 8X34 An 2U2 10% Ba50 E / Bag Vishay
70M1504
Rssd 8X34 An 2U2 10% Ba50 E / Bag Vishay 70M1504
RSSD 8X34 AN 2U2 10% BA50 e / BAG

RSSD 8X34 AN 2U2 10% BA50 e / BAG

Supplier's Site
Adjustable Power Resistor - RSSD08X34A2R20KS09 - ODG (Origin Data Global)
Shenzhen, China
Adjustable Power Resistor
RSSD08X34A2R20KS09
Adjustable Power Resistor RSSD08X34A2R20KS09
ADJ PWR RES 2.2 OHM 16W CHAS MT

ADJ PWR RES 2.2 OHM 16W CHAS MT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Power Resistors
Product Number 716-RSSD08X34A2R20KS09-ND 70M1504 RSSD08X34A2R20KS09
Product Name Adjustable Power Resistor Rssd 8X34 An 2U2 10% Ba50 E / Bag Vishay Adjustable Power Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614354-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details