Vishay Precision Group Adjustable Power Resistor RSSD08X34A1R80KS00

Description
"1.8 Ohms 16W Slide Adjustable Power Resistor Chassis Mount 0.394"" OD, 0.161"" ID (10.00mm x 4.10mm) 1.339"" (34.00mm) Length"
Request a Quote Datasheet
Description
"1.8 Ohms 16W Slide Adjustable Power Resistor Chassis Mount 0.394"" OD, 0.161"" ID (10.00mm x 4.10mm) 1.339"" (34.00mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - 716-RSSD08X34A1R80KS00-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
716-RSSD08X34A1R80KS00-ND
Adjustable Power Resistor 716-RSSD08X34A1R80KS00-ND
"1.8 Ohms 16W Slide Adjustable Power Resistor Chassis Mount 0.394"" OD, 0.161"" ID (10.00mm x 4.10mm) 1.339"" (34.00mm) Length"

"1.8 Ohms 16W Slide Adjustable Power Resistor Chassis Mount 0.394"" OD, 0.161"" ID (10.00mm x 4.10mm) 1.339"" (34.00mm) Length"

Buy Now Datasheet
Rssd 8X34 An 1U8 10% Ba50Na E / Bag Vishay - 70M1499 - Newark, An Avnet Company
Chicago, IL, United States
Rssd 8X34 An 1U8 10% Ba50Na E / Bag Vishay
70M1499
Rssd 8X34 An 1U8 10% Ba50Na E / Bag Vishay 70M1499
RSSD 8X34 AN 1U8 10% BA50NA e / BAG

RSSD 8X34 AN 1U8 10% BA50NA e / BAG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RSSD08X34A1R80KS00-ND 70M1499
Product Name Adjustable Power Resistor Rssd 8X34 An 1U8 10% Ba50Na E / Bag Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details