Vishay Intertechnology, Inc. Adjustable Power Resistor RSSD08X34A10R0KS09

Description
"10 Ohms 16W Slide Adjustable Power Resistor Chassis Mount 0.394"" OD, 0.161"" ID (10.00mm x 4.10mm) 1.339"" (34.00mm) Length"
Request a Quote Datasheet
Description
"10 Ohms 16W Slide Adjustable Power Resistor Chassis Mount 0.394"" OD, 0.161"" ID (10.00mm x 4.10mm) 1.339"" (34.00mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - 716-RSSD08X34A10R0KS09-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
716-RSSD08X34A10R0KS09-ND
Adjustable Power Resistor 716-RSSD08X34A10R0KS09-ND
"10 Ohms 16W Slide Adjustable Power Resistor Chassis Mount 0.394"" OD, 0.161"" ID (10.00mm x 4.10mm) 1.339"" (34.00mm) Length"

"10 Ohms 16W Slide Adjustable Power Resistor Chassis Mount 0.394"" OD, 0.161"" ID (10.00mm x 4.10mm) 1.339"" (34.00mm) Length"

Buy Now Datasheet
Adjustable Power Resistor - RSSD08X34A10R0KS09 - ODG (Origin Data Global)
Shenzhen, China
Adjustable Power Resistor
RSSD08X34A10R0KS09
Adjustable Power Resistor RSSD08X34A10R0KS09
ADJ PWR RES 10 OHM 16W CHAS MT

ADJ PWR RES 10 OHM 16W CHAS MT

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Power Resistors
Product Number 716-RSSD08X34A10R0KS09-ND RSSD08X34A10R0KS09
Product Name Adjustable Power Resistor Adjustable Power Resistor
Configuration Single Resistor
Category / Application General Use Power Applications
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details