Vishay Precision Group Wirewound Resistors - Chassis Mount RSO 50X373 CS 30U 5% BO1 e RSO50373C30R0JB01

Description
Wirewound Resistors - Chassis Mount RSO 50X373 CS 30U 5% BO1 e
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount RSO 50X373 CS 30U 5% BO1 e
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount RSO 50X373 CS 30U 5% BO1 e - RSO50373C30R0JB01 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount RSO 50X373 CS 30U 5% BO1 e
RSO50373C30R0JB01
Wirewound Resistors - Chassis Mount RSO 50X373 CS 30U 5% BO1 e RSO50373C30R0JB01
Wirewound Resistors - Chassis Mount RSO 50X373 CS 30U 5% BO1 e

Wirewound Resistors - Chassis Mount RSO 50X373 CS 30U 5% BO1 e

Supplier's Site
Rso 50X373 Cs 30U 5% Bo1 E / Box Vishay - 70M1470 - Newark, An Avnet Company
Chicago, IL, United States
Rso 50X373 Cs 30U 5% Bo1 E / Box Vishay
70M1470
Rso 50X373 Cs 30U 5% Bo1 E / Box Vishay 70M1470
RSO 50X373 CS 30U 5% BO1 e / BOX

RSO 50X373 CS 30U 5% BO1 e / BOX

Supplier's Site
Chassis Mount Resistors - RSO50373C30R0JB01 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RSO50373C30R0JB01
Chassis Mount Resistors RSO50373C30R0JB01
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RSO50373C30R0JB01 70M1470 RSO50373C30R0JB01
Product Name Wirewound Resistors - Chassis Mount RSO 50X373 CS 30U 5% BO1 e Rso 50X373 Cs 30U 5% Bo1 E / Box Vishay Chassis Mount Resistors
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C7220RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details