Vishay Precision Group Wirewound Resistors - Chassis Mount RSO 50X373 AN 62U 5% BO1 e RSO50373A62R0JB01

Description
Wirewound Resistors - Chassis Mount RSO 50X373 AN 62U 5% BO1 e
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount RSO 50X373 AN 62U 5% BO1 e
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount RSO 50X373 AN 62U 5% BO1 e - RSO50373A62R0JB01 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount RSO 50X373 AN 62U 5% BO1 e
RSO50373A62R0JB01
Wirewound Resistors - Chassis Mount RSO 50X373 AN 62U 5% BO1 e RSO50373A62R0JB01
Wirewound Resistors - Chassis Mount RSO 50X373 AN 62U 5% BO1 e

Wirewound Resistors - Chassis Mount RSO 50X373 AN 62U 5% BO1 e

Supplier's Site
Chassis Mount Resistors - RSO50373A62R0JB01 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RSO50373A62R0JB01
Chassis Mount Resistors RSO50373A62R0JB01
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet
Rso 50X373 An 62U 5% Bo1 E / Box Vishay - 70M1441 - Newark, An Avnet Company
Chicago, IL, United States
Rso 50X373 An 62U 5% Bo1 E / Box Vishay
70M1441
Rso 50X373 An 62U 5% Bo1 E / Box Vishay 70M1441
RSO 50X373 AN 62U 5% BO1 e / BOX

RSO 50X373 AN 62U 5% BO1 e / BOX

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RSO50373A62R0JB01 RSO50373A62R0JB01 70M1441
Product Name Wirewound Resistors - Chassis Mount RSO 50X373 AN 62U 5% BO1 e Chassis Mount Resistors Rso 50X373 An 62U 5% Bo1 E / Box Vishay
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1469504 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers